Cliff Electronic Components, Inc. Earth Lead, 4Mm Banana Plug, 50M; Connector To Connector Cliff Electronic Components CIH299450

Description
EARTH LEAD, 4MM BANANA PLUG, 50M; Connector to Connector:4mm Banana Plug to Free End; Cable Length - Imperial:164ft; Cable Length - Metric:50m; Jacket Colour:Green; Product Range:CIH Series; SVHC:No SVHC (15-Jan-2019); Cable AssemblyRoHS Compliant: Yes
Datasheet
Description
EARTH LEAD, 4MM BANANA PLUG, 50M; Connector to Connector:4mm Banana Plug to Free End; Cable Length - Imperial:164ft; Cable Length - Metric:50m; Jacket Colour:Green; Product Range:CIH Series; SVHC:No SVHC (15-Jan-2019); Cable AssemblyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Lead, 4Mm Banana Plug, 50M; Connector To Connector Cliff Electronic Components - 25AJ0704 - Newark, An Avnet Company
Chicago, IL, United States
Earth Lead, 4Mm Banana Plug, 50M; Connector To Connector Cliff Electronic Components
25AJ0704
Earth Lead, 4Mm Banana Plug, 50M; Connector To Connector Cliff Electronic Components 25AJ0704
EARTH LEAD, 4MM BANANA PLUG, 50M; Connector to Connector:4mm Banana Plug to Free End; Cable Length - Imperial:164ft; Cable Length - Metric:50m; Jacket Colour:Green; Product Range:CIH Series; SVHC:No SVHC (15-Jan-2019); Cable AssemblyRoHS Compliant: Yes

EARTH LEAD, 4MM BANANA PLUG, 50M; Connector to Connector:4mm Banana Plug to Free End; Cable Length - Imperial:164ft; Cable Length - Metric:50m; Jacket Colour:Green; Product Range:CIH Series; SVHC:No SVHC (15-Jan-2019); Cable AssemblyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 25AJ0704
Product Name Earth Lead, 4Mm Banana Plug, 50M; Connector To Connector Cliff Electronic Components
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Probe Tips - 461-1209-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Configuration "Standard Tip, 0.080"" (2.03mm) Dia"
Approvals RoHS Compliant
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details