Cliff Electronic Components, Inc. Earth Lead, 4Mm Banana Plug-Free End; Connector Type A Cliff Electronic Components CIH299430

Description
EARTH LEAD, 4MM BANANA PLUG-FREE END; Connector Type A:Banana Plug; Connector Type B:Free End; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EARTH LEAD, 4MM BANANA PLUG-FREE END; Connector Type A:Banana Plug; Connector Type B:Free End; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Lead, 4Mm Banana Plug-Free End; Connector Type A Cliff Electronic Components - 78AC8579 - Newark, An Avnet Company
Chicago, IL, United States
Earth Lead, 4Mm Banana Plug-Free End; Connector Type A Cliff Electronic Components
78AC8579
Earth Lead, 4Mm Banana Plug-Free End; Connector Type A Cliff Electronic Components 78AC8579
EARTH LEAD, 4MM BANANA PLUG-FREE END; Connector Type A:Banana Plug; Connector Type B:Free End; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

EARTH LEAD, 4MM BANANA PLUG-FREE END; Connector Type A:Banana Plug; Connector Type B:Free End; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AC8579
Product Name Earth Lead, 4Mm Banana Plug-Free End; Connector Type A Cliff Electronic Components
Cable Length 98.43 ft (300 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hooks - 1020XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6333A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details