Cliff Electronic Components, Inc. Power Cord, Uk Mains Plug-3X4Mm Plug; Connector To Connector Cliff Electronic Components CIH29940

Description
POWER CORD, UK MAINS PLUG-3X4MM PLUG; Connector to Connector:IEC 320 C13 to 3x 4mm Banana Plug; Cable Length - Metric:1.5m; Current Rating:13A; Voltage Rating:240VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet
Description
POWER CORD, UK MAINS PLUG-3X4MM PLUG; Connector to Connector:IEC 320 C13 to 3x 4mm Banana Plug; Cable Length - Metric:1.5m; Current Rating:13A; Voltage Rating:240VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Uk Mains Plug-3X4Mm Plug; Connector To Connector Cliff Electronic Components - 83X7092 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Uk Mains Plug-3X4Mm Plug; Connector To Connector Cliff Electronic Components
83X7092
Power Cord, Uk Mains Plug-3X4Mm Plug; Connector To Connector Cliff Electronic Components 83X7092
POWER CORD, UK MAINS PLUG-3X4MM PLUG; Connector to Connector:IEC 320 C13 to 3x 4mm Banana Plug; Cable Length - Metric:1.5m; Current Rating:13A; Voltage Rating:240VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

POWER CORD, UK MAINS PLUG-3X4MM PLUG; Connector to Connector:IEC 320 C13 to 3x 4mm Banana Plug; Cable Length - Metric:1.5m; Current Rating:13A; Voltage Rating:240VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83X7092
Product Name Power Cord, Uk Mains Plug-3X4Mm Plug; Connector To Connector Cliff Electronic Components
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details