Cliff Electronic Components, Inc. Power Cord, Iec 60320 C13-3X4Mm Plug; Connector To Connector Cliff Electronic Components CIH29920

Description
POWER CORD, IEC 60320 C13-3X4MM PLUG; Connector to Connector:IEC 320 C13 to 3x 4mm Banana Plug; Cable Length - Metric:1.5m; Current Rating:-; Voltage Rating:240VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC 60320 C13-3X4MM PLUG; Connector to Connector:IEC 320 C13 to 3x 4mm Banana Plug; Cable Length - Metric:1.5m; Current Rating:-; Voltage Rating:240VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C13-3X4Mm Plug; Connector To Connector Cliff Electronic Components - 83X7086 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C13-3X4Mm Plug; Connector To Connector Cliff Electronic Components
83X7086
Power Cord, Iec 60320 C13-3X4Mm Plug; Connector To Connector Cliff Electronic Components 83X7086
POWER CORD, IEC 60320 C13-3X4MM PLUG; Connector to Connector:IEC 320 C13 to 3x 4mm Banana Plug; Cable Length - Metric:1.5m; Current Rating:-; Voltage Rating:240VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

POWER CORD, IEC 60320 C13-3X4MM PLUG; Connector to Connector:IEC 320 C13 to 3x 4mm Banana Plug; Cable Length - Metric:1.5m; Current Rating:-; Voltage Rating:240VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83X7086
Product Name Power Cord, Iec 60320 C13-3X4Mm Plug; Connector To Connector Cliff Electronic Components
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-5-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2 suppliers
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q105-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers