Cliff Electronic Components, Inc. Xlr Audio Connector, Plug, 3, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Cliff Electronic Components APM

Description
XLR Audio Connector, Plug, 3, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes
Description
XLR Audio Connector, Plug, 3, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Xlr Audio Connector, Plug, 3, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Cliff Electronic Components - 08WX2546 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Plug, 3, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Cliff Electronic Components
08WX2546
Xlr Audio Connector, Plug, 3, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Cliff Electronic Components 08WX2546
XLR Audio Connector, Plug, 3, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

XLR Audio Connector, Plug, 3, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08WX2546
Product Name Xlr Audio Connector, Plug, 3, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details