Cliff Electronic Components, Inc. Xlr Audio Connector, Socket, 3, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Cliff Electronic Components APF

Description
XLR Audio Connector, Socket, 3, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes
Datasheet
Description
XLR Audio Connector, Socket, 3, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Audio Connector, Socket, 3, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Cliff Electronic Components - 08WX2545 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Socket, 3, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Cliff Electronic Components
08WX2545
Xlr Audio Connector, Socket, 3, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Cliff Electronic Components 08WX2545
XLR Audio Connector, Socket, 3, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

XLR Audio Connector, Socket, 3, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08WX2545
Product Name Xlr Audio Connector, Socket, 3, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details