Cliff Electronic Components, Inc. Twin Terminal Post, 30A, Turret, Red&blk; Product Range Cliff Electronic Components 27-9456

Description
TWIN TERMINAL POST, 30A, TURRET, RED&BLK; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes
Description
TWIN TERMINAL POST, 30A, TURRET, RED&BLK; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Twin Terminal Post, 30A, Turret, Red&blk; Product Range Cliff Electronic Components - 62X6946 - Newark, An Avnet Company
Chicago, IL, United States
Twin Terminal Post, 30A, Turret, Red&blk; Product Range Cliff Electronic Components
62X6946
Twin Terminal Post, 30A, Turret, Red&blk; Product Range Cliff Electronic Components 62X6946
TWIN TERMINAL POST, 30A, TURRET, RED&BLK; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

TWIN TERMINAL POST, 30A, TURRET, RED&BLK; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62X6946
Product Name Twin Terminal Post, 30A, Turret, Red&blk; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details