Cliff Electronic Components, Inc. No. Of Contacts Cliff Electronic Components 27-9447

Description
No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:1.3mm; Connector Mounting:PCB Mount; Contact Plating:Silver over Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:1.3mm; Connector Mounting:PCB Mount; Contact Plating:Silver over Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Cliff Electronic Components - 62X6938 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Cliff Electronic Components
62X6938
No. Of Contacts Cliff Electronic Components 62X6938
No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:1.3mm; Connector Mounting:PCB Mount; Contact Plating:Silver over Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:1.3mm; Connector Mounting:PCB Mount; Contact Plating:Silver over Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62X6938
Product Name No. Of Contacts Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products