Cleverscope, Ltd. CS328A-XSE

Description
The Cleverscope CS328A-XSE is mixed signal PC oscilloscope which brings benefits to the user that are unavailable from traditional stand-alone oscilloscopes. Its innovative approach delivers an unbeatable combination of affordability, ease of use and documentation of test results with the simple "Copy and Paste" facility. Key features include... 2 by 14 bit analog channels - 100 MSa/s simultaneously 10/100 Mbit/s Ethernet Interface to the PC 8 digital inputs - 100 MSa/s Huge 8M Samples storage per channel - up to 32Mbytes in total Highly flexible mixed signal triggering View small ac signals superimposed on large dc or ac offset Windows application software XP & Vista, 32 or 64bit Simple Copy and Paste into other applications such as Word, Excel Oscilloscope and Spectrum analyzer displays Self calibration Upgradeable firmware CE approved Includes all probes, cables, power supply, software and manual
Description
The Cleverscope CS328A-XSE is mixed signal PC oscilloscope which brings benefits to the user that are unavailable from traditional stand-alone oscilloscopes. Its innovative approach delivers an unbeatable combination of affordability, ease of use and documentation of test results with the simple "Copy and Paste" facility. Key features include... 2 by 14 bit analog channels - 100 MSa/s simultaneously 10/100 Mbit/s Ethernet Interface to the PC 8 digital inputs - 100 MSa/s Huge 8M Samples storage per channel - up to 32Mbytes in total Highly flexible mixed signal triggering View small ac signals superimposed on large dc or ac offset Windows application software XP & Vista, 32 or 64bit Simple Copy and Paste into other applications such as Word, Excel Oscilloscope and Spectrum analyzer displays Self calibration Upgradeable firmware CE approved Includes all probes, cables, power supply, software and manual

Suppliers

Company
Product
Description
Supplier Links
 - CS328A-XSE - Cleverscope, Ltd.
Auckland, New Zealand
The Cleverscope CS328A-XSE is mixed signal PC oscilloscope which brings benefits to the user that are unavailable from traditional stand-alone oscilloscopes. Its innovative approach delivers an unbeatable combination of affordability, ease of use and documentation of test results with the simple "Copy and Paste" facility. Key features include... 2 by 14 bit analog channels - 100 MSa/s simultaneously 10/100 Mbit/s Ethernet Interface to the PC 8 digital inputs - 100 MSa/s Huge 8M Samples storage per channel - up to 32Mbytes in total Highly flexible mixed signal triggering View small ac signals superimposed on large dc or ac offset Windows application software XP & Vista, 32 or 64bit Simple Copy and Paste into other applications such as Word, Excel Oscilloscope and Spectrum analyzer displays Self calibration Upgradeable firmware CE approved Includes all probes, cables, power supply, software and manual

The Cleverscope CS328A-XSE is mixed signal PC oscilloscope which brings benefits to the user that are unavailable from traditional stand-alone oscilloscopes.
Its innovative approach delivers an unbeatable combination of affordability, ease of use and documentation of test results with the simple "Copy and Paste" facility.

Key features include...

  • 2 by 14 bit analog channels - 100 MSa/s simultaneously
  • 10/100 Mbit/s Ethernet Interface to the PC
  • 8 digital inputs - 100 MSa/s
  • Huge 8M Samples storage per channel - up to 32Mbytes in total
  • Highly flexible mixed signal triggering
  • View small ac signals superimposed on large dc or ac offset
  • Windows application software XP & Vista, 32 or 64bit
  • Simple Copy and Paste into other applications such as Word, Excel
  • Oscilloscope and Spectrum analyzer displays
  • Self calibration
  • Upgradeable firmware
  • CE approved
  • Includes all probes, cables, power supply, software and manual
Supplier's Site

Technical Specifications

  Cleverscope, Ltd.
Product Category Oscilloscopes
Product Number CS328A-XSE
Bandwidth 100 MHz
Number of Input Channels 11 (# channels)
Number of Trigger Inputs 1 (# channels)
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 1953452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Active Tuners - MT2000F5-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO5034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO5034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details