Cleverscope, Ltd. CS328A-XS

Description
The Cleverscope CS328A-XS is mixed signal PC oscilloscope which brings benefits to the user that are unavailable from traditional stand-alone oscilloscopes. Its innovative approach delivers an unbeatable combination of affordability, ease of use and documentation of test results with the simple "Copy and Paste" facility. Key features include... 2 by 14 bit analog channels - 100 MSa/s simultaneously USB 2.0 Interface to the PC 8 digital inputs - 100 MSa/s Huge 8M Samples storage per channel - up to 32Mbytes in total Highly flexible mixed signal triggering View small ac signals superimposed on large dc or ac offset Windows application software XP & Vista, 32 or 64bit Simple Copy and Paste into other applications such as Word, Excel Oscilloscope and Spectrum analyzer displays Self calibration Upgradeable firmware CE approved Includes all probes, cables, power supply, software and manual
Description
The Cleverscope CS328A-XS is mixed signal PC oscilloscope which brings benefits to the user that are unavailable from traditional stand-alone oscilloscopes. Its innovative approach delivers an unbeatable combination of affordability, ease of use and documentation of test results with the simple "Copy and Paste" facility. Key features include... 2 by 14 bit analog channels - 100 MSa/s simultaneously USB 2.0 Interface to the PC 8 digital inputs - 100 MSa/s Huge 8M Samples storage per channel - up to 32Mbytes in total Highly flexible mixed signal triggering View small ac signals superimposed on large dc or ac offset Windows application software XP & Vista, 32 or 64bit Simple Copy and Paste into other applications such as Word, Excel Oscilloscope and Spectrum analyzer displays Self calibration Upgradeable firmware CE approved Includes all probes, cables, power supply, software and manual

Suppliers

Company
Product
Description
Supplier Links
 - CS328A-XS - Cleverscope, Ltd.
Auckland, New Zealand
The Cleverscope CS328A-XS is mixed signal PC oscilloscope which brings benefits to the user that are unavailable from traditional stand-alone oscilloscopes. Its innovative approach delivers an unbeatable combination of affordability, ease of use and documentation of test results with the simple "Copy and Paste" facility. Key features include... 2 by 14 bit analog channels - 100 MSa/s simultaneously USB 2.0 Interface to the PC 8 digital inputs - 100 MSa/s Huge 8M Samples storage per channel - up to 32Mbytes in total Highly flexible mixed signal triggering View small ac signals superimposed on large dc or ac offset Windows application software XP & Vista, 32 or 64bit Simple Copy and Paste into other applications such as Word, Excel Oscilloscope and Spectrum analyzer displays Self calibration Upgradeable firmware CE approved Includes all probes, cables, power supply, software and manual

The Cleverscope CS328A-XS is mixed signal PC oscilloscope which brings benefits to the user that are unavailable from traditional stand-alone oscilloscopes.
Its innovative approach delivers an unbeatable combination of affordability, ease of use and documentation of test results with the simple "Copy and Paste" facility.

Key features include...

  • 2 by 14 bit analog channels - 100 MSa/s simultaneously
  • USB 2.0 Interface to the PC
  • 8 digital inputs - 100 MSa/s
  • Huge 8M Samples storage per channel - up to 32Mbytes in total
  • Highly flexible mixed signal triggering
  • View small ac signals superimposed on large dc or ac offset
  • Windows application software XP & Vista, 32 or 64bit
  • Simple Copy and Paste into other applications such as Word, Excel
  • Oscilloscope and Spectrum analyzer displays
  • Self calibration
  • Upgradeable firmware
  • CE approved
  • Includes all probes, cables, power supply, software and manual
Supplier's Site

Technical Specifications

  Cleverscope, Ltd.
Product Category Oscilloscopes
Product Number CS328A-XS
Bandwidth 100 MHz
Number of Input Channels 11 (# channels)
Number of Trigger Inputs 1 (# channels)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B5-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2202 200MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2406837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details