|
Displays | Simultaneous Scope, Tracking, Spectrum, Signal Information, Maths, XY, Control Panel, Protocol and Trigger setup Displays |
|
Linking | All the graphs can be linked to the current tracer position for tracking zoom, maths and spectrum displays. |
|
Graph features | All graphs include variable persistence, tracer, markers, annotations, user defined colours and units, graph size and location. The spectrum graph has log/linear axis. |
|
Copy and paste | All graphs, and signal information can be copy/pasted into Windows documents. |
|
| All displays can be printed. |
|
File | Signal data can be saved and opened as cleverscope, text or binary. The cleverscope format includes the complete display setup. |
|
File Actions | Files can be saved or opened manually, on a trigger, after a period of time, or initiated by Maths. |
|
Triggers | Define dual mixed signal triggers -filter, amplitude, slope, period between triggers, and trigger count. |
|
Capture Types | One shot triggered (-20 - 20 secs), continuous streaming (up to 100 G samples) |
|
Signal Information | Display DC, RMS, Max, Min, Pk-pk, Std Dev, Period, Frequency, Pulse Length, Duty Cycle, Harmonics, Sinad, THD and HD2-3. Log to a text or Excel file. Link live to Excel. |
|
Spectrum | Select span and resolution. Apply averaging. Log or linear. Select windowing function and spectrum type (RMS, power, power density, gain/phase). |
|
Maths | 10 arbitrary symbolic equations, large number of functions and processes, including filtering, integration, signal processing and signal generator control, Matlab live connect and file save. |
|
Protocol | Setup and decode SPI, I2C, Uart and Bus signals. |
|
Charting | Stream to disk at up to 1.5 MSPS continuously. Pan and zoom anywhere. |
| Cleverscope, Ltd. | |
|---|---|
| Product Category | Data Acquisition Software |
| Product Number | CS300 Application Software |