Cleveland Bottle & Supply Co.™ carries a wide variety of Round Metal Paint Cans and Closures. These come in sizes 1/4 pint to 1 gallon. Paint cans are unlined, or have a gray or gold lining. If you need a handle on your paint can look for those items that are marked as having "Ears and Bails." Cleveland Bottle & Supply Co.™ Metal Paint Cans are excellent for paints, coatings, adhesives, mastics, and many other viscous products. In addition to round cans we also carry several Oblong "F" style Cans in 1 quart, half and full gallon sizes. These are often used for paint thinners, solvents, chemicals, lubricants, charcoal lighter, and even food products, like vegetable and olive oil. Both Round and Oblong Metal Cans can be labeled in several ways. At Cleveland Bottle & Supply Co.™ we make it easy to apply printed adhesive paper, plastic and metal labels; or we can have metal cans lithographed in numerous colors (ask us about minimum run requirements). Call us and let us advise you on the best solution for your Metal Can and Label!
| Cleveland Bottle & Supply Co. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 5202200 |
| Container Type | Cans |