Cleaver-Brooks Fluid Heater

Description
Leveraging our extensive experience and expertise in heat and mass transfer to supply custom waste heat recovery units for turbine exhaust, process furnaces and other heat sources for water, glycol mixtures and thermal oil fluid heaters. Waste Heat Recovery Units (WHRUs) are available in vertical, horizontal or combination gas flow arrangements to conform to any space requirements. These units are specifically designed for minimum fluid pressure drop, proper outlet conditions and allowable fluid film temperatures. The fluid heater can be supplementary fired up to 1,700°F. Features: Optimized combination of bare and finned tubes to control film temperatures Inline or staggered tube arrangements per application Fluid circuits are properly evaluated to obtain the desired mass flow, fluid velocity and pressure drop Custom designed for high gas side pressure applications
Datasheet
Description
Leveraging our extensive experience and expertise in heat and mass transfer to supply custom waste heat recovery units for turbine exhaust, process furnaces and other heat sources for water, glycol mixtures and thermal oil fluid heaters. Waste Heat Recovery Units (WHRUs) are available in vertical, horizontal or combination gas flow arrangements to conform to any space requirements. These units are specifically designed for minimum fluid pressure drop, proper outlet conditions and allowable fluid film temperatures. The fluid heater can be supplementary fired up to 1,700°F. Features: Optimized combination of bare and finned tubes to control film temperatures Inline or staggered tube arrangements per application Fluid circuits are properly evaluated to obtain the desired mass flow, fluid velocity and pressure drop Custom designed for high gas side pressure applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluid Heater -  - Cleaver-Brooks
Thomasville, GA, United States
Fluid Heater
Fluid Heater
Leveraging our extensive experience and expertise in heat and mass transfer to supply custom waste heat recovery units for turbine exhaust, process furnaces and other heat sources for water, glycol mixtures and thermal oil fluid heaters. Waste Heat Recovery Units (WHRUs) are available in vertical, horizontal or combination gas flow arrangements to conform to any space requirements. These units are specifically designed for minimum fluid pressure drop, proper outlet conditions and allowable fluid film temperatures. The fluid heater can be supplementary fired up to 1,700°F. Features: Optimized combination of bare and finned tubes to control film temperatures Inline or staggered tube arrangements per application Fluid circuits are properly evaluated to obtain the desired mass flow, fluid velocity and pressure drop Custom designed for high gas side pressure applications

Leveraging our extensive experience and expertise in heat and mass transfer to supply custom waste heat recovery units for turbine exhaust, process furnaces and other heat sources for water, glycol mixtures and thermal oil fluid heaters. Waste Heat Recovery Units (WHRUs) are available in vertical, horizontal or combination gas flow arrangements to conform to any space requirements.

These units are specifically designed for minimum fluid pressure drop, proper outlet conditions and allowable fluid film temperatures. The fluid heater can be supplementary fired up to 1,700°F.

Features:

  • Optimized combination of bare and finned tubes to control film temperatures
  • Inline or staggered tube arrangements per application
  • Fluid circuits are properly evaluated to obtain the desired mass flow, fluid velocity and pressure drop
  • Custom designed for high gas side pressure applications
Supplier's Site Datasheet

Technical Specifications

  Cleaver-Brooks
Product Category Industrial Heaters
Product Name Fluid Heater
Heater Type Circulation Heater; Water Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fan Heater, 950W, -45+C To +70+C, 120V; Voltage Rating Vac Stego - 70M7854 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
Deep Drawn Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details
3 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1015M-50S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details