Cleaver-Brooks C2X Economizer

Description
The lower section of the economizer recovers energy by preheating the boiler feedwater. The upper section preheats virtually any cool liquid stream (makeup water, wash water, hot water preheating, etc.), and the control system maximizes condensing when firing natural gas, then automatically switches to a near-condensing mode when firing #2 oil (if applicable). The upper coil, lower coil, modulating valves, control system, and other system components are sized as a system to deliver the maximum possible cost savings. Features: Separate upper and lower coils – allows heating of two completely separate liquid streams without cross-contamination Tube core assemblies are individually removable and made from 316 stainless steel tube with aluminum fins (Al-Fuse) 316 stainless steel exhaust gas bypass, interior shell, condensate drain, and transition connections Hinged, stainless steel access doors All gas side surfaces are 316 stainless steel to eliminate corrosion Condenses on natural gas only
Datasheet
Description
The lower section of the economizer recovers energy by preheating the boiler feedwater. The upper section preheats virtually any cool liquid stream (makeup water, wash water, hot water preheating, etc.), and the control system maximizes condensing when firing natural gas, then automatically switches to a near-condensing mode when firing #2 oil (if applicable). The upper coil, lower coil, modulating valves, control system, and other system components are sized as a system to deliver the maximum possible cost savings. Features: Separate upper and lower coils – allows heating of two completely separate liquid streams without cross-contamination Tube core assemblies are individually removable and made from 316 stainless steel tube with aluminum fins (Al-Fuse) 316 stainless steel exhaust gas bypass, interior shell, condensate drain, and transition connections Hinged, stainless steel access doors All gas side surfaces are 316 stainless steel to eliminate corrosion Condenses on natural gas only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C2X Economizer -  - Cleaver-Brooks
Thomasville, GA, United States
C2X Economizer
C2X Economizer
The lower section of the economizer recovers energy by preheating the boiler feedwater. The upper section preheats virtually any cool liquid stream (makeup water, wash water, hot water preheating, etc.), and the control system maximizes condensing when firing natural gas, then automatically switches to a near-condensing mode when firing #2 oil (if applicable). The upper coil, lower coil, modulating valves, control system, and other system components are sized as a system to deliver the maximum possible cost savings. Features: Separate upper and lower coils – allows heating of two completely separate liquid streams without cross-contamination Tube core assemblies are individually removable and made from 316 stainless steel tube with aluminum fins (Al-Fuse) 316 stainless steel exhaust gas bypass, interior shell, condensate drain, and transition connections Hinged, stainless steel access doors All gas side surfaces are 316 stainless steel to eliminate corrosion Condenses on natural gas only

The lower section of the economizer recovers energy by preheating the boiler feedwater. The upper section preheats virtually any cool liquid stream (makeup water, wash water, hot water preheating, etc.), and the control system maximizes condensing when firing natural gas, then automatically switches to a near-condensing mode when firing #2 oil (if applicable).
The upper coil, lower coil, modulating valves, control system, and other system components are sized as a system to deliver the maximum possible cost savings.
Features:

  • Separate upper and lower coils – allows heating of two completely separate liquid streams without cross-contamination     
  • Tube core assemblies are individually removable and made from 316 stainless steel tube with aluminum fins (Al-Fuse)
  • 316 stainless steel exhaust gas bypass, interior shell, condensate drain, and transition connections
  • Hinged, stainless steel access doors
  • All gas side surfaces are 316 stainless steel to eliminate corrosion
  • Condenses on natural gas only
Supplier's Site Datasheet

Technical Specifications

  Cleaver-Brooks
Product Category Heat Exchangers
Product Name C2X Economizer
Application / Industry Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Bond Stainless -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Chemical Processing; Refrigeration
Technology Plate
Working Pressure 218 to 653 psi (153 to 459 m H2O)
View Details
NVIDIA H200 Liquid Cooling Plate – HGX H200 Direct-to-Chip Cold Plate Kit -  - ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
View Details
Gasketed Plate Heat Exchanger - SPGC, SPGL, SPGLD & SPGX - jbj Techniques Limited
Specs
Technology Plate
Type Gasket
Working Pressure 363 psi (255 m H2O)
View Details