Our standard line of cabinet washers are available with turntable sizes ranging in diameters from 18" to 72", and with standard work heights (over the turntable) of 72”. Customized versions of these spray washers are available with varying heights to meet the working dimensions for your cleaning process.
Utilizing spray technology, our cabinet washers are effectively used in industries ranging from remanufactured railroad drivetrain parts to in-process cleaning for jet engine components.
With little engineering required to fit your application, our platform based cabinet type parts washers are extremely cost competitive.
| Cleaning Technologies Group | |
|---|---|
| Product Category | Industrial Parts Washers and Cleaning Systems |
| Product Name | Cabinet Parts Washers |
| Machine Type | Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem) |
| Components | Compressed Air Jets for Drying |
| Source | Electric |
| Part Loading | RotaryTable; FrontLoad; TopLoad |
| Internal Width | 12.0 to 72.0 inch (305 to 1829 mm) |