Cleaner's Supply, Inc. Knapsack/Bag Webbing 1" - 100 yds - Brown WEB100BR

Description
Use for making durable handles on many types of tote bags and knapsacks. Brown color not shown.
Description
Use for making durable handles on many types of tote bags and knapsacks. Brown color not shown.

Suppliers

Company
Product
Description
Supplier Links
Knapsack/Bag Webbing 1
Conklin, NY, USA
Knapsack/Bag Webbing 1" - 100 yds - Brown
WEB100BR
Knapsack/Bag Webbing 1" - 100 yds - Brown WEB100BR
Use for making durable handles on many types of tote bags and knapsacks. Brown color not shown.

Use for making durable handles on many types of tote bags and knapsacks. Brown color not shown.

Supplier's Site

Technical Specifications

  Cleaner's Supply, Inc.
Product Category Cordage, Rope, and Webbing
Product Number WEB100BR
Product Name Knapsack/Bag Webbing 1" - 100 yds - Brown
Unlock Full Specs
to access all available technical data

Similar Products

Bungee Cords - 589717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.31 inch (8 mm)
Length 1.3 yd (1.2 m)
View Details
Round Twisted Lacing Tape, Nylon - 810 / 811 - BRIM Electronics, Inc.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Applications Electrical
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 12 - 300301202200010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 0.47 inch (12 mm)
View Details