PART # 110500 -- RECYCLING PARTS WASHER MODEL 250
Safety-Kleen Systems, Inc.
Recycling Parts Washer Model 250
Part # 110500
Suppliers
Recycling Parts Washer Model 250
Part # 110500
Technical Specifications
|
Product Category
|
Industrial Parts Washers and Cleaning Systems |
|
Product Number
|
Part # 110500 |
|
Product Name
|
Recycling Parts Washer Model 250 |
|
Machine Type
|
Degreaser; Solvent or Solvent Vapor Cleaning System; (CompleteSystem)
|
|
Tank Capacity
|
30 gallons (114 liters)
|
|
Source
|
Electric
|
|
Part Loading
|
Offhand or Handheld
|
|
Part Capacity
|
250 lbs (113 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Sames North American Corporation
Machine Type
Agitated Immersion or Scrub Tank; Dry Cleaning
Source
Electric
Part Loading
TopLoad
View Details
Machine Type
Ultrasonic Cleaner
Part Capacity
2.21 lbs (1 kg)
View Details
Machine Type
Ultrasonic Cleaner
Internal Length
5.9 inch (150 mm)
Internal Width
5.4 inch (137 mm)
View Details
Machine Type
Ultrasonic Cleaner; Aqueous Cleaning System
Tank Capacity
5.2 to 41 gallons (19.68 to 155 liters)
Heater
1000 to 3000 watts
View Details