Clean Air Products Fan Cleanroom Air Filters CAP116

Description
The CAP 116 Vertical Flow Fan Filter Units are decorative self-contained vertical-flow filter units designed to be suspended down from a ceiling or hung off a wall. Front servicing of filter, blower, and lights make these units ideal for applications where ceiling access is not possible. Prefilters can be located on the top or front of the unit. Features of Fan Filter Units White painted steel shell Designed to service blowers, filters, and lights from the front Interior lights Front light blower switch Speed control Front or top prefilters
Datasheet
Description
The CAP 116 Vertical Flow Fan Filter Units are decorative self-contained vertical-flow filter units designed to be suspended down from a ceiling or hung off a wall. Front servicing of filter, blower, and lights make these units ideal for applications where ceiling access is not possible. Prefilters can be located on the top or front of the unit. Features of Fan Filter Units White painted steel shell Designed to service blowers, filters, and lights from the front Interior lights Front light blower switch Speed control Front or top prefilters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Cleanroom Air Filters - CAP116 - Clean Air Products
Minneapolis, MN, USA
Fan Cleanroom Air Filters
CAP116
Fan Cleanroom Air Filters CAP116
The CAP 116 Vertical Flow Fan Filter Units are decorative self-contained vertical-flow filter units designed to be suspended down from a ceiling or hung off a wall. Front servicing of filter, blower, and lights make these units ideal for applications where ceiling access is not possible. Prefilters can be located on the top or front of the unit. Features of Fan Filter Units White painted steel shell Designed to service blowers, filters, and lights from the front Interior lights Front light blower switch Speed control Front or top prefilters

The CAP 116 Vertical Flow Fan Filter Units are decorative self-contained vertical-flow filter units designed to be suspended down from a ceiling or hung off a wall. Front servicing of filter, blower, and lights make these units ideal for applications where ceiling access is not possible. Prefilters can be located on the top or front of the unit.

Features of Fan Filter Units

White painted steel shell
Designed to service blowers, filters, and lights from the front
Interior lights
Front light blower switch
Speed control
Front or top prefilters
Supplier's Site Datasheet

Technical Specifications

  Clean Air Products
Product Category Air Filters (industrial)
Product Number CAP116
Product Name Fan Cleanroom Air Filters
Applications Ideal for where ceiling access is not possible
Construction Fan Filters; (Frame / Assembly); HEPA / ULPA
Media Type Fiberglass
Frame / Assembly Material 16 Gage Cold Rolled Steel
Features For Cleanroom Use; Pleated; Pre-Filter Included; Replaceable Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Assembly with 30PPI Media - 09325-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
2 suppliers
172mm Aluminum Fan Filter Assembly - AFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5.91 inch (150 mm)
View Details
HVAC Air Filters - 2035146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Sheet
Media Type Fiberglass; Polyester; Polyester
Height 18.9 inch (480 mm)
View Details