Clean Air Products HEPA Ceiling Fan Filter Unit CAP109BL

Description
The CAP109 Fan Filter Unit is a low-profile, self-powered blower and HEPA filter module. The integral backward curved blower/motor assembly makes it an energy-efficient unit. The simplicity, reliability, and quality of its features makes the Series 109 Fan Filter Unit an excellent value. The Series 109 Fan Filter Unit modules are designed for use in tee bar ceiling grid systems. The fan filter units feature a low-profile design to allow ease of installation when overhead space is limited. The fan filter units are available with a variety of sizes, filter efficiencies and options. These fan filter units are well suited for cleanrooms of Class 100,000 to Class 10. Features of Fan Filter Units Low profile design Lightweight All-metal filter housing Sizes 2 x 4, 2 x 3, and 2 x 2 Prefilter 90 ft./min. average face velocity 99.99% DOP test at 0.3 microns
Description
The CAP109 Fan Filter Unit is a low-profile, self-powered blower and HEPA filter module. The integral backward curved blower/motor assembly makes it an energy-efficient unit. The simplicity, reliability, and quality of its features makes the Series 109 Fan Filter Unit an excellent value. The Series 109 Fan Filter Unit modules are designed for use in tee bar ceiling grid systems. The fan filter units feature a low-profile design to allow ease of installation when overhead space is limited. The fan filter units are available with a variety of sizes, filter efficiencies and options. These fan filter units are well suited for cleanrooms of Class 100,000 to Class 10. Features of Fan Filter Units Low profile design Lightweight All-metal filter housing Sizes 2 x 4, 2 x 3, and 2 x 2 Prefilter 90 ft./min. average face velocity 99.99% DOP test at 0.3 microns
Datasheet
Datasheet Summary
Powered by GS/AI

The CAP109BL is a low-profile, self-powered blower and HEPA filter unit designed for installation in tee bar ceiling grid systems. It features an all-metal filter housing and is lightweight, weighing less than 47 lbs. The unit operates with a 1/4 HP PSC motor and achieves an average face velocity of 90 ft./min, providing approximately 700 total CFM. The HEPA filter is made from nonflammable, water-repellent microglass paper and has a 99.99% DOP test efficiency at 0.3 microns, making it suitable for cleanrooms ranging from Class 100,000 to Class 10. The design includes seismic threaded ports for stable installation and an on/off switch for the motor assembly. Various options are available, including different sizes and prefilter configurations.

Datasheet Summary
Powered by GS/AI

The CAP109BL is a low-profile, self-powered blower and HEPA filter unit designed for installation in tee bar ceiling grid systems. It features an all-metal filter housing and is lightweight, weighing less than 47 lbs. The unit operates with a 1/4 HP PSC motor and achieves an average face velocity of 90 ft./min, providing approximately 700 total CFM. The HEPA filter is made from nonflammable, water-repellent microglass paper and has a 99.99% DOP test efficiency at 0.3 microns, making it suitable for cleanrooms ranging from Class 100,000 to Class 10. The design includes seismic threaded ports for stable installation and an on/off switch for the motor assembly. Various options are available, including different sizes and prefilter configurations.

Suppliers

Company
Product
Description
Supplier Links
HEPA Ceiling Fan Filter Unit - CAP109BL - Clean Air Products
Minneapolis, MN, USA
HEPA Ceiling Fan Filter Unit
CAP109BL
HEPA Ceiling Fan Filter Unit CAP109BL
The CAP109 Fan Filter Unit is a low-profile, self-powered blower and HEPA filter module. The integral backward curved blower/motor assembly makes it an energy-efficient unit. The simplicity, reliability, and quality of its features makes the Series 109 Fan Filter Unit an excellent value. The Series 109 Fan Filter Unit modules are designed for use in tee bar ceiling grid systems. The fan filter units feature a low-profile design to allow ease of installation when overhead space is limited. The fan filter units are available with a variety of sizes, filter efficiencies and options. These fan filter units are well suited for cleanrooms of Class 100,000 to Class 10. Features of Fan Filter Units Low profile design Lightweight All-metal filter housing Sizes 2 x 4, 2 x 3, and 2 x 2 Prefilter 90 ft./min. average face velocity 99.99% DOP test at 0.3 microns

The CAP109 Fan Filter Unit is a low-profile, self-powered blower and HEPA filter module. The integral backward curved blower/motor assembly makes it an energy-efficient unit. The simplicity, reliability, and quality of its features makes the Series 109 Fan Filter Unit an excellent value. The Series 109 Fan Filter Unit modules are designed for use in tee bar ceiling grid systems. The fan filter units feature a low-profile design to allow ease of installation when overhead space is limited. The fan filter units are available with a variety of sizes, filter efficiencies and options. These fan filter units are well suited for cleanrooms of Class 100,000 to Class 10.

Features of Fan Filter Units

Low profile design
Lightweight
All-metal filter housing
Sizes 2 x 4, 2 x 3, and 2 x 2
Prefilter
90 ft./min. average face velocity
99.99% DOP test at 0.3 microns
Supplier's Site Datasheet

Technical Specifications

  Clean Air Products
Product Category Air Filters (industrial)
Product Number CAP109BL
Product Name HEPA Ceiling Fan Filter Unit
Applications Designed for use in tee bar ceiling grid systems
Construction Fan Filters; (Frame / Assembly); HEPA / ULPA
Media Type Fiberglass
Frame / Assembly Material All Metal
Features For Cleanroom Use; Pleated; Pre-Filter Included; Replaceable Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

Wire Mesh Backed Composite Air Filter Media (WMBM) - HBY-WMBM-5509 - Harbory Filtration
Specs
Construction Filter Media
Media Type Polypropylene (PP)
View Details
HVAC Air Filters - 7302918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Pad
Media Type Pet
Height 15.51 inch (394 mm)
View Details
60mm Aluminum Fan Filter Assembly - AFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 2.36 inch (60 mm)
View Details
MAC 10 ® IQ Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
View Details