| Clary Corporation | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | DT1000 |
| Product Name | Instrumentation UPS |
| Technology | On-line (Double-conversion) |
| Outlet Options | Contact factory for options |
| Mounting Options | Tower Type |
| Interfaces | Serial; SNMP |
| Standards / Compliance | Grade MIL 901 / 167; FCC; UL; C-UL List; IEEE 587, IEC 555 |