Clark Solutions Series VIB Vibrating Armature Gas Pump VIB110

Description
The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance. The unique compact vertical construction of the bellows/air pump allows installation in tight spaces. Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be supplied in virtually any voltage specification - subject to quantities.
Datasheet
Description
The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance. The unique compact vertical construction of the bellows/air pump allows installation in tight spaces. Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be supplied in virtually any voltage specification - subject to quantities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series VIB Vibrating Armature Gas Pump - VIB110 - Clark Solutions
Hudson, MA, USA
Series VIB Vibrating Armature Gas Pump
VIB110
Series VIB Vibrating Armature Gas Pump VIB110
The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance. The unique compact vertical construction of the bellows/air pump allows installation in tight spaces. Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be supplied in virtually any voltage specification - subject to quantities.

The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time.
The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance.
The unique compact vertical construction of the bellows/air pump allows installation in tight spaces.
Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be supplied in virtually any voltage specification - subject to quantities.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number VIB110
Product Name Series VIB Vibrating Armature Gas Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Scientific; Medical / Laboratory; Instrumentation
Pumping Speed 0.0883 CFM (0.1501 m³/hr)
Ultimate Vacuum 641 torr (4.7 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Dry vacuum pumps (Screw type) SHINKO SEIKI - SST100 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details