Clark Solutions SQ Series Pressure Switch

Description
Model SQ is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm as the sensing element. Brass connections and Buna-N diaphragm are standard. The switch point is field adjustable against a visible reference scale. In operation, the diaphragm actuates a snap action electrical switch that insures a positive, instantaneous electrical contact under all operating conditions.
Datasheet
Description
Model SQ is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm as the sensing element. Brass connections and Buna-N diaphragm are standard. The switch point is field adjustable against a visible reference scale. In operation, the diaphragm actuates a snap action electrical switch that insures a positive, instantaneous electrical contact under all operating conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQ Series Pressure Switch -  - Clark Solutions
Hudson, MA, USA
SQ Series Pressure Switch
SQ Series Pressure Switch
Model SQ is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm as the sensing element. Brass connections and Buna-N diaphragm are standard. The switch point is field adjustable against a visible reference scale. In operation, the diaphragm actuates a snap action electrical switch that insures a positive, instantaneous electrical contact under all operating conditions.

Model SQ is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm as the sensing element. Brass connections and Buna-N diaphragm are standard. The switch point is field adjustable against a visible reference scale.
In operation, the diaphragm actuates a snap action electrical switch that insures a positive, instantaneous electrical contact under all operating conditions.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Pressure Switches
Product Name SQ Series Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 2 to 120 psi (1.41 to 84.45 m H2O)
Deadband 12 to 24 psi (8.45 to 16.89 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2970018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Liquid; Oil
Working Pressure Range 435 to 4351 psi (306 to 3062 m H2O)
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
PS80 250psi Pressure Switch, NC, 18" PS80-K1-0336 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details