Clark Solutions Pageboy Series SFD Pocket Size Diaphragm Pump SFD15

Description
The Pageboy series SFD15 pneumatic diaphragm pump is a unique, pocket-sized, air operated diaphragm pump that incorporates a stress-free diaphragm to give very high reliability and long life, even when pumping strong acids or powerful solvents (MEK, acetone, chloroform etc.).
Datasheet
Description
The Pageboy series SFD15 pneumatic diaphragm pump is a unique, pocket-sized, air operated diaphragm pump that incorporates a stress-free diaphragm to give very high reliability and long life, even when pumping strong acids or powerful solvents (MEK, acetone, chloroform etc.).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pageboy Series SFD Pocket Size Diaphragm Pump - SFD15 - Clark Solutions
Hudson, MA, USA
Pageboy Series SFD Pocket Size Diaphragm Pump
SFD15
Pageboy Series SFD Pocket Size Diaphragm Pump SFD15
The Pageboy series SFD15 pneumatic diaphragm pump is a unique, pocket-sized, air operated diaphragm pump that incorporates a stress-free diaphragm to give very high reliability and long life, even when pumping strong acids or powerful solvents (MEK, acetone, chloroform etc.).

The Pageboy series SFD15 pneumatic diaphragm pump is a unique, pocket-sized, air operated diaphragm pump that incorporates a stress-free diaphragm to give very high reliability and long life, even when pumping strong acids or powerful solvents (MEK, acetone, chloroform etc.).

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number SFD15
Product Name Pageboy Series SFD Pocket Size Diaphragm Pump
Pump Type Diaphragm Pump
Discharge Pressure 87.0 psi (61.17 m of Water)
Liquid Flow 0.792 GPM (3.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - SPB Series Double Pump Station for Fuel Oil - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 to 580.2 psi (163 to 408 m of Water)
Liquid Flow 10.824 GPM (41.00 L/min)
View Details