his pressure measuring cell is based on time-proven ceramic technology.
Due to the very robust design of the ceramic cell, the sensor can be packaged successfully by the customer.
This technology, with an amplified ratiometric output signal, supports direct assembly without the need for the user to adjust for temperature or pressure.
Features:
| Clark Solutions | |
|---|---|
| Product Category | Pressure Sensors |
| Product Name | Series 516 Pressure Sensor |
| Device Category | Sensor |
| Sensor Technology | Ceramic Technology |
| Measurement Type | Absolute; Gauge |
| Media | Liquid; Gas |