Clark Solutions 400 Series Pressure Switch S146B

Description
The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and alarm, high/low limit or level staging functions. They are available in both hex screw adjustment and dial set point adjustment versions, and have a wide variety of available options. Triple switch J403’s may be used for liquid level control. In this application, three pressure settings correspond to "pumping out"elevations in a sump pump. The 400 Series continues to be widely used throughout the process industries, from industrial gas production, energy generation, and pulp and paper, to applications involving pumps, turbines, compressors and heavy equipment, where threshold protection and control of functions is required.
Datasheet
Description
The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and alarm, high/low limit or level staging functions. They are available in both hex screw adjustment and dial set point adjustment versions, and have a wide variety of available options. Triple switch J403’s may be used for liquid level control. In this application, three pressure settings correspond to "pumping out"elevations in a sump pump. The 400 Series continues to be widely used throughout the process industries, from industrial gas production, energy generation, and pulp and paper, to applications involving pumps, turbines, compressors and heavy equipment, where threshold protection and control of functions is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 Series Pressure Switch - S146B - Clark Solutions
Hudson, MA, USA
400 Series Pressure Switch
S146B
400 Series Pressure Switch S146B
The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and alarm, high/low limit or level staging functions. They are available in both hex screw adjustment and dial set point adjustment versions, and have a wide variety of available options. Triple switch J403’s may be used for liquid level control. In this application, three pressure settings correspond to "pumping out"elevations in a sump pump. The 400 Series continues to be widely used throughout the process industries, from industrial gas production, energy generation, and pulp and paper, to applications involving pumps, turbines, compressors and heavy equipment, where threshold protection and control of functions is required.

The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and alarm, high/low limit or level staging functions. They are available in both hex screw adjustment and dial set point adjustment versions, and have a wide variety of available options.

Triple switch J403’s may be used for liquid level control. In this application, three pressure settings correspond to "pumping out"elevations in a sump pump. The 400 Series continues to be widely used throughout the process industries, from industrial gas production, energy generation, and pulp and paper, to applications involving pumps, turbines, compressors and heavy equipment, where threshold protection and control of functions is required.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Pressure Switches
Product Number S146B
Product Name 400 Series Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Gas
Features Alarm Indicator
Switch Point Range 0.0 to 30.46 psi (0.0 to 21.44 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074093-ND - DigiKey
Specs
Pressure Measurement Absolute
Working Pressure Range 5.8 psi (4.08 m H2O)
Accuracy 0.5000 ±% FS
View Details
PS80 350psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Differential Pressure Switch - Delta-Pro ™ 24 Series - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details