The Reversing Electronic NEMA 4/4X Actuator, model RE-30-A-2, is designed for demanding valve applications and air damper control, providing a torque rating of 3,000 in-lbs. It features current limiting to protect against over-torque situations, activating a light and optional relay for diagnostics. The actuator operates on 24 VAC or VDC power, as well as 120 or 220 VAC with a transformer. It includes adjustable speed control and is rated for temperatures from -40 °F to 150 °F (-40 °C to 65 °C). For outdoor or high humidity applications, an electric heater and thermostat can be added. The actuator has a solid state braking system, manual override capability, and a robust aluminum housing with a polyurethane enamel coating for durability. It accepts various control signals, including 4-20 mA and 0-10 VDC, with input signal isolation to prevent interference from different power sources.
Model RE electric/electronic actuators are ideal for demanding valve applications and air damper control. The actuators are available with torque ratings from 150 in-lbs to 10,200 in-lbs. They incorporate current limiting as a means of protecting the actuator for over-torque situations and do not depend on torque switches or thermal overload sensing. The current limiting feature activates a light (and an optional relay) upon exceeding the current limit set, to allow for easy field diagnostics.
All actuators accept 24 VAC or VDC power and 120 or 220 VAC with the addition of a transformer. All actuators have field adjustable speed control as a standard feature. Actuators are designed for temperatures ranging from -40 °F to 150 °F (-40 °C to 65 °C). For temperatures below 32°F (0°C), outdoor applications, high humidity or wet locations the actuators can be supplied with an electric heater and thermostat.
All actuators shall have a solid state braking system, which works with or without power, (rated to 1-1/4 times the torque rating of the actuator). All units are equipped with a manual override, which will allow the actuator to be rotated in the clockwise or counter-clockwise direction. Optional solid cast aluminum override handwheels are available (spoked handwheels are not acceptable due to safety issues).
The actuator housing is a high strength aluminum casting with an exterior grade polyurethane enamel coating for excellent wear, corrosion, impact and UV resistance. The actuators are NEMA 4/4X type minimum. All cover fasteners are stainless steel. All actuators have a position indicator with the angle of rotation clearly marked. All actuators used in outdoor applications have white covers to lessen the solar heat load.
Model RE is capable of accepting 4-20 mA with 250 Ohms impedance, 0-10 VDC or 2-10 VDC signals. Input signal isolation is provided to isolate the input signal from the actuator power so that the signal and power can come from different sources, without the need for exterior isolation modules.
| Clark Solutions | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | RE-30-A-2 |
| Product Name | Reversing Electronic NEMA 4/4X Actuator |
| Valve Motion | Rotary |
| Operation | OnOff |
| Failsafe | CloseNoPower |
| Actuator Torque | 3000 In-lbs (3459 kg-cm) |
| Full Range of Rotary Motion | 90° |