Clark Solutions Reversing Electronic NEMA 4/4X Actuator RE-25-F-2

Description
Model RE electric/electronic actuators are ideal for demanding valve applications and air damper control. The actuators are available with torque ratings from 150 in-lbs to 10,200 in-lbs. They incorporate current limiting as a means of protecting the actuator for over-torque situations and do not depend on torque switches or thermal overload sensing. The current limiting feature activates a light (and an optional relay) upon exceeding the current limit set, to allow for easy field diagnostics. All actuators accept 24 VAC or VDC power and 120 or 220 VAC with the addition of a transformer. All actuators have field adjustable speed control as a standard feature. Actuators are designed for temperatures ranging from -40 °F to 150 °F (-40 °C to 65 °C). For temperatures below 32°F (0°C), outdoor applications, high humidity or wet locations the actuators can be supplied with an electric heater and thermostat. All actuators shall have a solid state braking system, which works with or without power, (rated to 1-1/4 times the torque rating of the actuator). All units are equipped with a manual override, which will allow the actuator to be rotated in the clockwise or counter-clockwise direction. Optional solid cast aluminum override handwheels are available (spoked handwheels are not acceptable due to safety issues). The actuator housing is a high strength aluminum casting with an exterior grade polyurethane enamel coating for excellent wear, corrosion, impact and UV resistance. The actuators are NEMA 4/4X type minimum. All cover fasteners are stainless steel. All actuators have a position indicator with the angle of rotation clearly marked. All actuators used in outdoor applications have white covers to lessen the solar heat load. Model RE is capable of accepting 4-20 mA with 250 Ohms impedance, 0-10 VDC or 2-10 VDC signals. Input signal isolation is provided to isolate the input signal from the actuator power so that the signal and power can come from different sources, without the need for exterior isolation modules.
Datasheet
Description
Model RE electric/electronic actuators are ideal for demanding valve applications and air damper control. The actuators are available with torque ratings from 150 in-lbs to 10,200 in-lbs. They incorporate current limiting as a means of protecting the actuator for over-torque situations and do not depend on torque switches or thermal overload sensing. The current limiting feature activates a light (and an optional relay) upon exceeding the current limit set, to allow for easy field diagnostics. All actuators accept 24 VAC or VDC power and 120 or 220 VAC with the addition of a transformer. All actuators have field adjustable speed control as a standard feature. Actuators are designed for temperatures ranging from -40 °F to 150 °F (-40 °C to 65 °C). For temperatures below 32°F (0°C), outdoor applications, high humidity or wet locations the actuators can be supplied with an electric heater and thermostat. All actuators shall have a solid state braking system, which works with or without power, (rated to 1-1/4 times the torque rating of the actuator). All units are equipped with a manual override, which will allow the actuator to be rotated in the clockwise or counter-clockwise direction. Optional solid cast aluminum override handwheels are available (spoked handwheels are not acceptable due to safety issues). The actuator housing is a high strength aluminum casting with an exterior grade polyurethane enamel coating for excellent wear, corrosion, impact and UV resistance. The actuators are NEMA 4/4X type minimum. All cover fasteners are stainless steel. All actuators have a position indicator with the angle of rotation clearly marked. All actuators used in outdoor applications have white covers to lessen the solar heat load. Model RE is capable of accepting 4-20 mA with 250 Ohms impedance, 0-10 VDC or 2-10 VDC signals. Input signal isolation is provided to isolate the input signal from the actuator power so that the signal and power can come from different sources, without the need for exterior isolation modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reversing Electronic NEMA 4/4X Actuator - RE-25-F-2 - Clark Solutions
Hudson, MA, USA
Reversing Electronic NEMA 4/4X Actuator
RE-25-F-2
Reversing Electronic NEMA 4/4X Actuator RE-25-F-2
Model RE electric/electronic actuators are ideal for demanding valve applications and air damper control. The actuators are available with torque ratings from 150 in-lbs to 10,200 in-lbs. They incorporate current limiting as a means of protecting the actuator for over-torque situations and do not depend on torque switches or thermal overload sensing. The current limiting feature activates a light (and an optional relay) upon exceeding the current limit set, to allow for easy field diagnostics. All actuators accept 24 VAC or VDC power and 120 or 220 VAC with the addition of a transformer. All actuators have field adjustable speed control as a standard feature. Actuators are designed for temperatures ranging from -40 °F to 150 °F (-40 °C to 65 °C). For temperatures below 32°F (0°C), outdoor applications, high humidity or wet locations the actuators can be supplied with an electric heater and thermostat. All actuators shall have a solid state braking system, which works with or without power, (rated to 1-1/4 times the torque rating of the actuator). All units are equipped with a manual override, which will allow the actuator to be rotated in the clockwise or counter-clockwise direction. Optional solid cast aluminum override handwheels are available (spoked handwheels are not acceptable due to safety issues). The actuator housing is a high strength aluminum casting with an exterior grade polyurethane enamel coating for excellent wear, corrosion, impact and UV resistance. The actuators are NEMA 4/4X type minimum. All cover fasteners are stainless steel. All actuators have a position indicator with the angle of rotation clearly marked. All actuators used in outdoor applications have white covers to lessen the solar heat load. Model RE is capable of accepting 4-20 mA with 250 Ohms impedance, 0-10 VDC or 2-10 VDC signals. Input signal isolation is provided to isolate the input signal from the actuator power so that the signal and power can come from different sources, without the need for exterior isolation modules.

Model RE electric/electronic actuators are ideal for demanding valve applications and air damper control. The actuators are available with torque ratings from 150 in-lbs to 10,200 in-lbs. They incorporate current limiting as a means of protecting the actuator for over-torque situations and do not depend on torque switches or thermal overload sensing. The current limiting feature activates a light (and an optional relay) upon exceeding the current limit set, to allow for easy field diagnostics.
All actuators accept 24 VAC or VDC power and 120 or 220 VAC with the addition of a transformer. All actuators have field adjustable speed control as a standard feature. Actuators are designed for temperatures ranging from -40 °F to 150 °F (-40 °C to 65 °C). For temperatures below 32°F (0°C), outdoor applications, high humidity or wet locations the actuators can be supplied with an electric heater and thermostat.
All actuators shall have a solid state braking system, which works with or without power, (rated to 1-1/4 times the torque rating of the actuator). All units are equipped with a manual override, which will allow the actuator to be rotated in the clockwise or counter-clockwise direction. Optional solid cast aluminum override handwheels are available (spoked handwheels are not acceptable due to safety issues).
The actuator housing is a high strength aluminum casting with an exterior grade polyurethane enamel coating for excellent wear, corrosion, impact and UV resistance. The actuators are NEMA 4/4X type minimum. All cover fasteners are stainless steel. All actuators have a position indicator with the angle of rotation clearly marked. All actuators used in outdoor applications have white covers to lessen the solar heat load.
Model RE is capable of accepting 4-20 mA with 250 Ohms impedance, 0-10 VDC or 2-10 VDC signals. Input signal isolation is provided to isolate the input signal from the actuator power so that the signal and power can come from different sources, without the need for exterior isolation modules.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Electric Valve Actuators
Product Number RE-25-F-2
Product Name Reversing Electronic NEMA 4/4X Actuator
Valve Motion Rotary
Operation OnOff
Failsafe CloseNoPower
Actuator Torque 2500 In-lbs (2883 kg-cm)
Full Range of Rotary Motion 90°
Unlock Full Specs
to access all available technical data

Similar Products

Valve Actuators - 198546154 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
View Details
Electric Actuator - K Series - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Plastic Electric Actuators, Series 94 Quarter Master -  - Asahi/America, Inc.
Specs
AC Voltage 120 volts
AC Phase Single
Frequency 50 Hz; 60 Hz
View Details
Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details