The PA series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing is brass. The rotor is AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. A built-in strainer and relief valve are available upon request. Shaft sealing is provided by a mechanical face seal.
The inlet and outlet ports are 3/8” NPT female threaded. The pump is equipped with a built-in by-pass; a special balanced by-pass (able to maintain the set pressure for variations of the inlet pressure) is available upon request. A built-in mechanical filter with a 71 mesh screen is available on all models.
PA pumps are NSF listed pumps for potable water and are suitable for clean, non-hazardous fluids only. Max speed 1725 rpm.
| Clark Solutions | |
|---|---|
| Product Category | Axial Flow Pumps |
| Product Number | PA404 |
| Product Name | PA Rotary Vane Pump |
| Pump Type | Axial Flow Pump; Circulation Pump; Dewatering Pump; Propeller Pump; Radial Flow Pump; Water Pump; Water Supply Pump |
| Industry Served | Commerical, Food Service |
| Media | Ground Water, Liquids, Potable Water |
| Liquid Flow | 2.4 GPM (9.1 L/min) |