Clark Solutions Series PA Stainless Steel Rotary Vane Pump PA401

Description
Series PA Stainless Steel Rotary Vane Pumps Flow to 545 LPH (144 GPH) Description: The PA Stainless series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing and rotor are AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. Shaft sealing is provided by a mechanical face seal. The inlet and outlet ports are 3/8" NPT female threaded. A built-in adjustable by-pass to protect the pump and the system from unexpected pressure spikes is an available option. The pump can be connected to direct coupling motors with a stainless steel clamp or to M71 and M80 UNELMEC or NEMA 56C frame motors with optional coupling and adapter sets. PA pumps are NSF listed pumps for potable water and are suitable for clean, non-hazardous fluids only. Max speed is 1725 rpm. Typical Applications: * Beverage vending machines * Post-mix dispensers * Soda circulation * Reverse osmosis systems * Cooling systems
Datasheet
Description
Series PA Stainless Steel Rotary Vane Pumps Flow to 545 LPH (144 GPH) Description: The PA Stainless series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing and rotor are AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. Shaft sealing is provided by a mechanical face seal. The inlet and outlet ports are 3/8" NPT female threaded. A built-in adjustable by-pass to protect the pump and the system from unexpected pressure spikes is an available option. The pump can be connected to direct coupling motors with a stainless steel clamp or to M71 and M80 UNELMEC or NEMA 56C frame motors with optional coupling and adapter sets. PA pumps are NSF listed pumps for potable water and are suitable for clean, non-hazardous fluids only. Max speed is 1725 rpm. Typical Applications: * Beverage vending machines * Post-mix dispensers * Soda circulation * Reverse osmosis systems * Cooling systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series PA Stainless Steel Rotary Vane Pump - PA401 - Clark Solutions
Hudson, MA, USA
Series PA Stainless Steel Rotary Vane Pump
PA401
Series PA Stainless Steel Rotary Vane Pump PA401
Series PA Stainless Steel Rotary Vane Pumps Flow to 545 LPH (144 GPH) Description: The PA Stainless series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing and rotor are AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. Shaft sealing is provided by a mechanical face seal. The inlet and outlet ports are 3/8" NPT female threaded. A built-in adjustable by-pass to protect the pump and the system from unexpected pressure spikes is an available option. The pump can be connected to direct coupling motors with a stainless steel clamp or to M71 and M80 UNELMEC or NEMA 56C frame motors with optional coupling and adapter sets. PA pumps are NSF listed pumps for potable water and are suitable for clean, non-hazardous fluids only. Max speed is 1725 rpm. Typical Applications: * Beverage vending machines * Post-mix dispensers * Soda circulation * Reverse osmosis systems * Cooling systems

Series PA Stainless Steel Rotary Vane Pumps
Flow to 545 LPH (144 GPH)
Description:
The PA Stainless series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing and rotor are AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. Shaft sealing is provided by a mechanical face seal. The inlet and outlet ports are 3/8" NPT female threaded. A built-in adjustable by-pass to protect the pump and the system from unexpected pressure spikes is an available option. The pump can be connected to direct coupling motors with a stainless steel clamp or to M71 and M80 UNELMEC or NEMA 56C frame motors with optional coupling and adapter sets. PA pumps are NSF listed pumps for potable water and are suitable for clean, non-hazardous fluids only. Max speed is 1725 rpm.
Typical Applications:
* Beverage vending machines
* Post-mix dispensers
* Soda circulation
* Reverse osmosis systems
* Cooling systems

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number PA401
Product Name Series PA Stainless Steel Rotary Vane Pump
Pump Type Rotary Vane Pump
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filling Pump -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Pump Type Metering Pump; Positive Displacement Pump
Discharge Pressure 652671.0 psi (458875 m of Water)
Pump Housing Material Alumina ceramic or zirconia ceramic + SST
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Co., Inc.
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Central Heating Pumps - 2484948 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details