The PA304 Rotary Vane Pump from Clark Solutions is designed for applications requiring reliable fluid transfer. It features a brass housing, AISI 303 stainless steel rotor, and carbon graphite vanes, ensuring durability and efficient operation. The pump is equipped with a built-in mechanical filter with a 71 mesh screen and offers options for a built-in strainer and relief valve. It operates at a maximum speed of 1725 rpm and is suitable for clean, non-hazardous fluids, being NSF listed for potable water. The inlet and outlet ports are 3/8,Äù NPT female threaded, and the pump includes a built-in by-pass, with a balanced by-pass option available to maintain set pressure despite variations in inlet pressure. This pump is ideal for engineers seeking a dependable solution for fluid handling in various applications.
The PA series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing is brass. The rotor is AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. A built-in strainer and relief valve are available upon request. Shaft sealing is provided by a mechanical face seal.
The inlet and outlet ports are 3/8” NPT female threaded. The pump is equipped with a built-in by-pass; a special balanced by-pass (able to maintain the set pressure for variations of the inlet pressure) is available upon request. A built-in mechanical filter with a 71 mesh screen is available on all models.
PA pumps are NSF listed pumps for potable water and are suitable for clean, non-hazardous fluids only. Max speed 1725 rpm.
| Clark Solutions | |
|---|---|
| Product Category | Axial Flow Pumps |
| Product Number | PA304 |
| Product Name | PA Rotary Vane Pump |
| Pump Type | Axial Flow Pump; Circulation Pump; Dewatering Pump; Propeller Pump; Radial Flow Pump; Water Pump; Water Supply Pump |
| Industry Served | Commerical, Food Service |
| Media | Ground Water, Liquids, Potable Water |
| Liquid Flow | 1.9 GPM (7.0 L/min) |