Clark Solutions Series PA Stainless Steel Rotary Vane Pump PA2501

Description
Series PA Stainless Steel Rotary Vane Pumps Flow to 545 LPH (144 GPH) Description: The PA Stainless series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing and rotor are AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. Shaft sealing is provided by a mechanical face seal. The inlet and outlet ports are 3/8" NPT female threaded. A built-in adjustable by-pass to protect the pump and the system from unexpected pressure spikes is an available option. The pump can be connected to direct coupling motors with a stainless steel clamp or to M71 and M80 UNELMEC or NEMA 56C frame motors with optional coupling and adapter sets. PA pumps are NSF listed pumps for potable water and are suitable for clean, non-hazardous fluids only. Max speed is 1725 rpm. Typical Applications: * Beverage vending machines * Post-mix dispensers * Soda circulation * Reverse osmosis systems * Cooling systems
Datasheet
Description
Series PA Stainless Steel Rotary Vane Pumps Flow to 545 LPH (144 GPH) Description: The PA Stainless series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing and rotor are AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. Shaft sealing is provided by a mechanical face seal. The inlet and outlet ports are 3/8" NPT female threaded. A built-in adjustable by-pass to protect the pump and the system from unexpected pressure spikes is an available option. The pump can be connected to direct coupling motors with a stainless steel clamp or to M71 and M80 UNELMEC or NEMA 56C frame motors with optional coupling and adapter sets. PA pumps are NSF listed pumps for potable water and are suitable for clean, non-hazardous fluids only. Max speed is 1725 rpm. Typical Applications: * Beverage vending machines * Post-mix dispensers * Soda circulation * Reverse osmosis systems * Cooling systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series PA Stainless Steel Rotary Vane Pump - PA2501 - Clark Solutions
Hudson, MA, USA
Series PA Stainless Steel Rotary Vane Pump
PA2501
Series PA Stainless Steel Rotary Vane Pump PA2501
Series PA Stainless Steel Rotary Vane Pumps Flow to 545 LPH (144 GPH) Description: The PA Stainless series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing and rotor are AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. Shaft sealing is provided by a mechanical face seal. The inlet and outlet ports are 3/8" NPT female threaded. A built-in adjustable by-pass to protect the pump and the system from unexpected pressure spikes is an available option. The pump can be connected to direct coupling motors with a stainless steel clamp or to M71 and M80 UNELMEC or NEMA 56C frame motors with optional coupling and adapter sets. PA pumps are NSF listed pumps for potable water and are suitable for clean, non-hazardous fluids only. Max speed is 1725 rpm. Typical Applications: * Beverage vending machines * Post-mix dispensers * Soda circulation * Reverse osmosis systems * Cooling systems

Series PA Stainless Steel Rotary Vane Pumps
Flow to 545 LPH (144 GPH)
Description:
The PA Stainless series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing and rotor are AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. Shaft sealing is provided by a mechanical face seal. The inlet and outlet ports are 3/8" NPT female threaded. A built-in adjustable by-pass to protect the pump and the system from unexpected pressure spikes is an available option. The pump can be connected to direct coupling motors with a stainless steel clamp or to M71 and M80 UNELMEC or NEMA 56C frame motors with optional coupling and adapter sets. PA pumps are NSF listed pumps for potable water and are suitable for clean, non-hazardous fluids only. Max speed is 1725 rpm.
Typical Applications:
* Beverage vending machines
* Post-mix dispensers
* Soda circulation
* Reverse osmosis systems
* Cooling systems

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number PA2501
Product Name Series PA Stainless Steel Rotary Vane Pump
Pump Type Rotary Vane Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details