Clark Solutions Series PA Stainless Steel Rotary Vane Pump PA101

Description
Series PA Stainless Steel Rotary Vane Pumps Flow to 545 LPH (144 GPH) Description: The PA Stainless series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing and rotor are AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. Shaft sealing is provided by a mechanical face seal. The inlet and outlet ports are 3/8" NPT female threaded. A built-in adjustable by-pass to protect the pump and the system from unexpected pressure spikes is an available option. The pump can be connected to direct coupling motors with a stainless steel clamp or to M71 and M80 UNELMEC or NEMA 56C frame motors with optional coupling and adapter sets. PA pumps are NSF listed pumps for potable water and are suitable for clean, non-hazardous fluids only. Max speed is 1725 rpm. Typical Applications: * Beverage vending machines * Post-mix dispensers * Soda circulation * Reverse osmosis systems * Cooling systems
Datasheet
Description
Series PA Stainless Steel Rotary Vane Pumps Flow to 545 LPH (144 GPH) Description: The PA Stainless series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing and rotor are AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. Shaft sealing is provided by a mechanical face seal. The inlet and outlet ports are 3/8" NPT female threaded. A built-in adjustable by-pass to protect the pump and the system from unexpected pressure spikes is an available option. The pump can be connected to direct coupling motors with a stainless steel clamp or to M71 and M80 UNELMEC or NEMA 56C frame motors with optional coupling and adapter sets. PA pumps are NSF listed pumps for potable water and are suitable for clean, non-hazardous fluids only. Max speed is 1725 rpm. Typical Applications: * Beverage vending machines * Post-mix dispensers * Soda circulation * Reverse osmosis systems * Cooling systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series PA Stainless Steel Rotary Vane Pump - PA101 - Clark Solutions
Hudson, MA, USA
Series PA Stainless Steel Rotary Vane Pump
PA101
Series PA Stainless Steel Rotary Vane Pump PA101
Series PA Stainless Steel Rotary Vane Pumps Flow to 545 LPH (144 GPH) Description: The PA Stainless series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing and rotor are AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. Shaft sealing is provided by a mechanical face seal. The inlet and outlet ports are 3/8" NPT female threaded. A built-in adjustable by-pass to protect the pump and the system from unexpected pressure spikes is an available option. The pump can be connected to direct coupling motors with a stainless steel clamp or to M71 and M80 UNELMEC or NEMA 56C frame motors with optional coupling and adapter sets. PA pumps are NSF listed pumps for potable water and are suitable for clean, non-hazardous fluids only. Max speed is 1725 rpm. Typical Applications: * Beverage vending machines * Post-mix dispensers * Soda circulation * Reverse osmosis systems * Cooling systems

Series PA Stainless Steel Rotary Vane Pumps
Flow to 545 LPH (144 GPH)
Description:
The PA Stainless series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing and rotor are AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. Shaft sealing is provided by a mechanical face seal. The inlet and outlet ports are 3/8" NPT female threaded. A built-in adjustable by-pass to protect the pump and the system from unexpected pressure spikes is an available option. The pump can be connected to direct coupling motors with a stainless steel clamp or to M71 and M80 UNELMEC or NEMA 56C frame motors with optional coupling and adapter sets. PA pumps are NSF listed pumps for potable water and are suitable for clean, non-hazardous fluids only. Max speed is 1725 rpm.
Typical Applications:
* Beverage vending machines
* Post-mix dispensers
* Soda circulation
* Reverse osmosis systems
* Cooling systems

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number PA101
Product Name Series PA Stainless Steel Rotary Vane Pump
Pump Type Rotary Vane Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
W Series Aluminum Pumps - W1500 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2900.8 to 4003.0 psi (2039 to 2814 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details