Clark Solutions Pressure/Vacuum Pump Model 15540

Description
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any position. The units operate oil free. The pump vanes have a service life of 1000 hours and are easily field replaced without special tools. Model 155 is provided with a 6 conductor wire connection. The motor(flow) can be reversed and there is a tachometric signal output each motor revolution. Performance can be varied by changing the motor supply voltage.
Datasheet
Description
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any position. The units operate oil free. The pump vanes have a service life of 1000 hours and are easily field replaced without special tools. Model 155 is provided with a 6 conductor wire connection. The motor(flow) can be reversed and there is a tachometric signal output each motor revolution. Performance can be varied by changing the motor supply voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure/Vacuum Pump - Model 15540 - Clark Solutions
Hudson, MA, USA
Pressure/Vacuum Pump
Model 15540
Pressure/Vacuum Pump Model 15540
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any position. The units operate oil free. The pump vanes have a service life of 1000 hours and are easily field replaced without special tools. Model 155 is provided with a 6 conductor wire connection. The motor(flow) can be reversed and there is a tachometric signal output each motor revolution. Performance can be varied by changing the motor supply voltage.

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications.
The pumps are quiet, reliable and mount in any position. The units operate oil free. The pump vanes have a service life of 1000 hours and are easily field replaced without special tools.
Model 155 is provided with a 6 conductor wire connection. The motor(flow) can be reversed and there is a tachometric signal output each motor revolution. Performance can be varied by changing the motor supply voltage.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number Model 15540
Product Name Pressure/Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Scientific; Chemical
Mechanical Rotary Vane
Unlock Full Specs
to access all available technical data

Similar Products

Dry vacuum pumps (Screw type) SHINKO SEIKI - SST200 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
Vacuum Pump With Honda Engine For Manhole Testers - 938-7088 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
View Details
Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details