Clark Solutions 400 Series Pressure Switch Model 134

Description
The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and alarm, high/low limit or level staging functions. They are available in both hex screw adjustment and dial set point adjustment versions, and have a wide variety of available options. Triple switch J403’s may be used for liquid level control. In this application, three pressure settings correspond to "pumping out" elevations in a sump pump. The 400 Series continues to be widely used throughout the process industries, from industrial gas production, energy generation, and pulp and paper, to applications involving pumps, turbines, compressors and heavy equipment, where threshold protection and control of functions is required.
Datasheet
Description
The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and alarm, high/low limit or level staging functions. They are available in both hex screw adjustment and dial set point adjustment versions, and have a wide variety of available options. Triple switch J403’s may be used for liquid level control. In this application, three pressure settings correspond to "pumping out" elevations in a sump pump. The 400 Series continues to be widely used throughout the process industries, from industrial gas production, energy generation, and pulp and paper, to applications involving pumps, turbines, compressors and heavy equipment, where threshold protection and control of functions is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 Series Pressure Switch - Model 134 - Clark Solutions
Hudson, MA, USA
400 Series Pressure Switch
Model 134
400 Series Pressure Switch Model 134
The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and alarm, high/low limit or level staging functions. They are available in both hex screw adjustment and dial set point adjustment versions, and have a wide variety of available options. Triple switch J403’s may be used for liquid level control. In this application, three pressure settings correspond to "pumping out" elevations in a sump pump. The 400 Series continues to be widely used throughout the process industries, from industrial gas production, energy generation, and pulp and paper, to applications involving pumps, turbines, compressors and heavy equipment, where threshold protection and control of functions is required.

The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and alarm, high/low limit or level staging functions. They are available in both hex screw adjustment and dial set point adjustment versions, and have a wide variety of available options.

Triple switch J403’s may be used for liquid level control. In this application, three pressure settings correspond to "pumping out" elevations in a sump pump. The 400 Series continues to be widely used throughout the process industries, from industrial gas production, energy generation, and pulp and paper, to applications involving pumps, turbines, compressors and heavy equipment, where threshold protection and control of functions is required.

Supplier's Site Datasheet
400 Series Pressure Switch - Model 134 - Clark Solutions
Hudson, MA, USA
400 Series Pressure Switch
Model 134
400 Series Pressure Switch Model 134
The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and alarm, high/low limit or level staging functions. They are available in both hex screw adjustment and dial set point adjustment versions, and have a wide variety of available options. Triple switch J403’s may be used for liquid level control. In this application, three pressure settings correspond to "pumping out"elevations in a sump pump. The 400 Series continues to be widely used throughout the process industries, from industrial gas production, energy generation, and pulp and paper, to applications involving pumps, turbines, compressors and heavy equipment, where threshold protection and control of functions is required.

The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm and alarm, high/low limit or level staging functions. They are available in both hex screw adjustment and dial set point adjustment versions, and have a wide variety of available options.

Triple switch J403’s may be used for liquid level control. In this application, three pressure settings correspond to "pumping out"elevations in a sump pump. The 400 Series continues to be widely used throughout the process industries, from industrial gas production, energy generation, and pulp and paper, to applications involving pumps, turbines, compressors and heavy equipment, where threshold protection and control of functions is required.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions Clark Solutions
Product Category Pressure Switches Pressure Switches
Product Number Model 134 Model 134
Product Name 400 Series Pressure Switch 400 Series Pressure Switch
Sensor Technology Mechanical Deflection Mechanical Deflection
Pressure Measurement Gauge; Compound; Vacuum Gauge; Compound; Vacuum
Material Gas Gas
Switch Point Range -14.5 to 20.31 psi (-10.21 to 14.29 m H2O) -14.5 to 20.31 psi (-10.21 to 14.29 m H2O)
Deadband 0.1015 to 0.5889 psi (0.0715 to 0.4144 m H2O) 0.1015 to 0.5889 psi (0.0715 to 0.4144 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 3900 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details
Vacuum Switches - 2970080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Working Pressure Range 290 to 2901 psi (204 to 2041 m H2O)
Vacuum Range 150057 torr (-5878 in Hg vac)
View Details