The KPV-14A Miniature Vacuum Pump from Clark Solutions operates on 6 VDC and has a rated current of less than 220 mA. It achieves a maximum vacuum pressure of 150 mmHg and a maximum flow rate exceeding 0.9 LPM under no back pressure. The pump is designed for intermittent duty and operates effectively within a temperature range of 5 to 45°C and a humidity range of 30 to 80% RH. With a typical noise level below 75 dB and a lifespan of approximately 250 hours, the KPV-14A is compact, measuring 42 mm in length and suitable for OEM applications. Its small size and lightweight design make it a practical choice for projects requiring efficient vacuum generation in limited spaces.
The KPV series pumps incorporate two mini-bellows operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable.
At 42 mm (1.68") and 55 mm (2.2") in length, KPV14-A and 20A pumps are remarkably small. In addition to small size and light weight they offer excellent performance considering their very low cost.
KPV vacuum pumps are offered in two models and are only offered for OEM applications. Samples are available for the qualified OEM so that application suitability can be determined.
The KPV series pumps incorporate two mini-bellows operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable.
At 42 mm (1.68") and 55 mm (2.2") in length, KPV14-A and 20A pumps are remarkably small. In addition to small size and light weight they offer excellent performance considering their very low cost.
KPV vacuum pumps are offered in two models and are only offered for OEM applications. Samples are available for the qualified OEM so that application suitability can be determined.
| Clark Solutions | Clark Solutions | |
|---|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators | Vacuum Pumps and Vacuum Generators |
| Product Number | KPV-14A | KPV-14A |
| Product Name | KPV Miniature Vacuum Pumps | KPV Miniature Vacuum Pumps |
| Vacuum Pump Type | Mechanical | Mechanical |
| Configuration | Individual Vacuum Pump | Individual Vacuum Pump |
| Application | Industrial; Scientific; Medical / Laboratory; OEM | Industrial; Scientific; Medical / Laboratory; OEM |
| Pumping Speed | 0.0300 CFM (0.0510 m³/hr) | 0.0300 CFM (0.0510 m³/hr) |
| Ultimate Vacuum | 610 torr (5.9 in Hg vac) | 610 torr (5.9 in Hg vac) |