Clark Solutions KPMS Series Miniature Gas Pumps KPMS14A-3A2

Description
The KPMS series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMS pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer excellent performance considering their very low cost. KPMS pumps are offered in three models and are only offered for OEM applications. Samples are available for the qualified OEM so that application suitability can be determined.
Datasheet
Description
The KPMS series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMS pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer excellent performance considering their very low cost. KPMS pumps are offered in three models and are only offered for OEM applications. Samples are available for the qualified OEM so that application suitability can be determined.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KPMS Series Miniature Gas Pumps - KPMS14A-3A2 - Clark Solutions
Hudson, MA, USA
KPMS Series Miniature Gas Pumps
KPMS14A-3A2
KPMS Series Miniature Gas Pumps KPMS14A-3A2
The KPMS series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMS pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer excellent performance considering their very low cost. KPMS pumps are offered in three models and are only offered for OEM applications. Samples are available for the qualified OEM so that application suitability can be determined.

The KPMS series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable.
KPMS pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer excellent performance considering their very low cost.
KPMS pumps are offered in three models and are only offered for OEM applications. Samples are available for the qualified OEM so that application suitability can be determined.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number KPMS14A-3A2
Product Name KPMS Series Miniature Gas Pumps
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application OEM
Pumping Speed 0.0353 CFM (0.0601 m³/hr)
Ultimate Vacuum 460 torr (11.8 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Dry vacuum pumps (Screw type) SHINKO SEIKI - SSX300 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details