The ES75A and ES142 (24 VAC or 115 VAC) and the ES62A (24 VAC/VDC or 115 VAC) direct coupled two-position spring return electronic actuators are for control of building HVAC dampers or valves.
These actuators are used for the control of valves or dampers requiring up to 62 in-lb (7 N-m),75 in-lb (8.5 N-m) or 142 in-lb (16 N-m) of torque. They are designed for applications that require the valve or damper to return to its failsafe position.
| Clark Solutions | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | ES62A2-S |
| Product Name | Spring Return Electric Actuator |
| Valve Motion | Rotary |
| Operation | OnOff |
| Failsafe | CloseNoPower |
| Actuator Torque | 62 In-lbs (71.49 kg-cm) |
| Full Range of Rotary Motion | 90° |