The EN44C2 and EN88C2 direct coupled 24 VAC non-spring return rotary electronic actuators are designed for tri-state (floating) control or two position control (with external relay) of valves and dampers. They may be used in applications requiring up to 44 in-lb (5 N-m) of torque or 88 in-lb (10 N-m) of torque.
Models EN44B2 and EN88B2 direct coupled 24 VAC non-spring return rotary electronic actuators are designed for modulating control of dampers or valves. They may be used in applications requiring up to 44 in-lb (5 N-m) of torque or 88 in-lb (10 N-m) of torque.
| Clark Solutions | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | EN88C2 |
| Product Name | Non-Spring Return Rotary Electric Actuator |
| Valve Motion | Rotary |
| Operation | OnOff; Modulating |
| Failsafe | CloseNoPower |
| Actuator Torque | 88 In-lbs (101 kg-cm) |
| Full Range of Rotary Motion | 90° |