Model CD is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm or a stainless steel piston as the sensing element. A Buna-N diaphragm is standard for ranges to 200 PSI and a stainless steel piston is used for higher ranges.
In operation, the diaphragm/piston actuates a snap action electrical switch that insures a positive, instantaneous electrical contact under all operating conditions.
| Clark Solutions | |
|---|---|
| Product Category | Pressure Switches |
| Product Name | CD Series Pressure Switch |
| Sensor Technology | Mechanical Deflection; Piston |
| Pressure Measurement | Differential |
| Material | Liquid; Gas |
| Switch Point Range | 10 to 4500 psi (7.04 to 3167 m H2O) |
| Tech | Electro-mechanical |