Clark Solutions 8000 Series Hand Calibration Pump 8145

Description
Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from hands to process. This can be a particularly tedious problem when calibrating low pressure devices.
Datasheet
Description
Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from hands to process. This can be a particularly tedious problem when calibrating low pressure devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8000 Series Hand Calibration Pump - 8145 - Clark Solutions
Hudson, MA, USA
8000 Series Hand Calibration Pump
8145
8000 Series Hand Calibration Pump 8145
Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from hands to process. This can be a particularly tedious problem when calibrating low pressure devices.

Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight.
The plastic case materials are easy to grip and the material prevents heat transfer from hands to process. This can be a particularly tedious problem when calibrating low pressure devices.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 8145
Product Name 8000 Series Hand Calibration Pump
Pump Type Hand Foot Pump; Testing or Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Load Sense Ferra Series Pumps - F20/LS - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2375.0 to 4000.0 psi (1670 to 2812 m of Water)
Liquid Flow 20.000 to 51.000 GPM (75.76 to 193.18 L/min)
View Details