Clark Solutions 8000 Series Hand Calibration Pump 8125

Description
Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from hands to process. This can be a particularly tedious problem when calibrating low pressure devices.
Datasheet
Description
Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from hands to process. This can be a particularly tedious problem when calibrating low pressure devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8000 Series Hand Calibration Pump - 8125 - Clark Solutions
Hudson, MA, USA
8000 Series Hand Calibration Pump
8125
8000 Series Hand Calibration Pump 8125
Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from hands to process. This can be a particularly tedious problem when calibrating low pressure devices.

Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight.

The plastic case materials are easy to grip and the material prevents heat transfer from hands to process. This can be a particularly tedious problem when calibrating low pressure devices.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number 8125
Product Name 8000 Series Hand Calibration Pump
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Dry vacuum pumps (Screw type) SHINKO SEIKI - SSX300 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
Vacuum Generator, Venturi 600 - 938-7600 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 42 CFM (71.43 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details
Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details