Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron.
Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100
microns.
This model is ideal for protecting Clark and other solenoid valves from damage related to particle contamination.
| Clark Solutions | |
|---|---|
| Product Category | Strainers |
| Product Number | 1359FS16 |
| Product Name | Model 1359 Y Strainer |
| Strainer Style | Strainer Assembly |
| Strainer Type | Simplex Basket; Y-strainers |
| Applications | General Purpose |
| Media | Liquid; Gas; Steam |
| Pipe Size | 2 inch (50.8 mm) |