Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.
The pump is quiet, reliable and mounts in any position. The unit operates oil free and the available wetted materials offer excellent chemical resistance as well as contamination free pumping.
| Clark Solutions | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | 0116026 |
| Product Name | Pressure/Vacuum Pump, DC Powered Diaphragm Type |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Scientific; Medical / Laboratory |
| Pumping Speed | 0.0282 CFM (0.0480 m³/hr) |
| Ultimate Vacuum | 640 torr (4.7 in Hg vac) |