Clark Solutions Pressure/Vacuum Pump, DC Powered Diaphragm Type 0116015

Description
Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.
Datasheet
Description
Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure/Vacuum Pump, DC Powered Diaphragm Type - 0116015 - Clark Solutions
Hudson, MA, USA
Pressure/Vacuum Pump, DC Powered Diaphragm Type
0116015
Pressure/Vacuum Pump, DC Powered Diaphragm Type 0116015
Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.

Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Air Compressors
Product Number 0116015
Product Name Pressure/Vacuum Pump, DC Powered Diaphragm Type
Compressor Technology Diaphragm
Power Source DC; 18 V
Lubrication Style Oil-free
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details
Rogers - KNW Series Variable Frequency Drive Oil-Free Air Compressor - rogers-knw-series-variable-frequency-drive-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 60 to 2155 SCFM (102 to 3663 m³/hr)
Discharge / Operating Pressure 100 to 150 psi (70.38 to 106 m H2O)
Horse Power 25 to 500 HP
View Details
Single-Stage Ring Compressors - VFZ501A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details