Clark Solutions Pressure/Vacuum Pump, DC Powered Diaphragm Type 0115026

Description
Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.
Datasheet
Description
Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure/Vacuum Pump, DC Powered Diaphragm Type - 0115026 - Clark Solutions
Hudson, MA, USA
Pressure/Vacuum Pump, DC Powered Diaphragm Type
0115026
Pressure/Vacuum Pump, DC Powered Diaphragm Type 0115026
Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.

Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Air Compressors
Product Number 0115026
Product Name Pressure/Vacuum Pump, DC Powered Diaphragm Type
Compressor Technology Diaphragm
Power Source DC; 15 V
Lubrication Style Oil-free
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details
Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll_powerex-open-oil-les - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details
Single-Stage Ring Compressors - VFB175P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 1.75 HP
Mounting Skid / Base Plate Mounted
View Details