Clark Solutions Pressure/Vacuum Pump, DC Powered Diaphragm Type 0115001

Description
Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.
Datasheet
Description
Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure/Vacuum Pump, DC Powered Diaphragm Type - 0115001 - Clark Solutions
Hudson, MA, USA
Pressure/Vacuum Pump, DC Powered Diaphragm Type
0115001
Pressure/Vacuum Pump, DC Powered Diaphragm Type 0115001
Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.

Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Air Compressors
Product Number 0115001
Product Name Pressure/Vacuum Pump, DC Powered Diaphragm Type
Compressor Technology Diaphragm
Power Source DC; 15 V
Lubrication Style Oil-free
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Enclosed Scroll Air Compressor System - powerex-enclosed-scroll_powerex-enclosed-scr - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 33.2 to 569 SCFM (56.43 to 967 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 60 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFC100P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.1670 HP
Mounting Skid / Base Plate Mounted
View Details