Clandell Limited Led, Lamp, Ba9S, White, 24V 28Vac/dc; Lamp Base Type Clandell MBR326649

Description
LED, LAMP, BA9S, WHITE, 24V 28VAC/DC; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:-; Power Rating:450mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:25000h; Supply Voltage:28V; Current Rating:15A; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
LED, LAMP, BA9S, WHITE, 24V 28VAC/DC; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:-; Power Rating:450mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:25000h; Supply Voltage:28V; Current Rating:15A; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Lamp, Ba9S, White, 24V 28Vac/dc; Lamp Base Type Clandell - 86W0526 - Newark, An Avnet Company
Chicago, IL, United States
Led, Lamp, Ba9S, White, 24V 28Vac/dc; Lamp Base Type Clandell
86W0526
Led, Lamp, Ba9S, White, 24V 28Vac/dc; Lamp Base Type Clandell 86W0526
LED, LAMP, BA9S, WHITE, 24V 28VAC/DC; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:-; Power Rating:450mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:25000h; Supply Voltage:28V; Current Rating:15A; Product Range:-; RoHS Compliant: Yes

LED, LAMP, BA9S, WHITE, 24V 28VAC/DC; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:-; Power Rating:450mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:25000h; Supply Voltage:28V; Current Rating:15A; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86W0526
Product Name Led, Lamp, Ba9S, White, 24V 28Vac/dc; Lamp Base Type Clandell
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL4LB-1-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type 1/2-Inch NPT Male Pipe
View Details
Panel Indicators, Pilot Lights - 486-4610-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details