CKD USA Corporation Proximity Switch T2YD

Description
PROXIMITY SWITCH, T SERIES, 5 TO 20MA, 6V OR LESS,1 METER, 2 WIRE CABTYRE CODE, OIL RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, T SERIES, 5 TO 20MA, 6V OR LESS,1 METER, 2 WIRE CABTYRE CODE, OIL RESISTANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 110313202 - Radwell International
Willingboro, NJ, United States
Proximity Switch
110313202
Proximity Switch 110313202
PROXIMITY SWITCH, T SERIES, 5 TO 20MA, 6V OR LESS,1 METER, 2 WIRE CABTYRE CODE, OIL RESISTANCE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, T SERIES, 5 TO 20MA, 6V OR LESS,1 METER, 2 WIRE CABTYRE CODE, OIL RESISTANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 110313202
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669311 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Cubic Photoelectric Proximity Sensors - C23 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 1181 inch (30000 mm)
View Details
Inductive Proximity Sensors - 5000001011-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details