CKD USA Corporation Proximity Switch SW-T3H

Description
CYLINDER SWITCH, T SERIES, 1 COLOR INDICATOR, LED (LIGHTS WHEN ON), CABTYRE CODE, OUTPUT METHOD: NPN. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDER SWITCH, T SERIES, 1 COLOR INDICATOR, LED (LIGHTS WHEN ON), CABTYRE CODE, OUTPUT METHOD: NPN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 55822047 - Radwell International
Willingboro, NJ, United States
Proximity Switch
55822047
Proximity Switch 55822047
CYLINDER SWITCH, T SERIES, 1 COLOR INDICATOR, LED (LIGHTS WHEN ON), CABTYRE CODE, OUTPUT METHOD: NPN. FREE 2 YEAR RADWELL WARRANTY

CYLINDER SWITCH, T SERIES, 1 COLOR INDICATOR, LED (LIGHTS WHEN ON), CABTYRE CODE, OUTPUT METHOD: NPN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 55822047
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1041014-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Side Through Hole Long Range BGS Sensor - 42BC-B1LBAN-T4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 78.74 inch (2000 mm)
Electrical Connection Screw Terminals
View Details
Proximity sensor - SIES-8M-PO-24V-K-7,5-OE - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers