CKD USA Corporation Proximity Switch SW-T2YDT

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR SWITCH, 2-WIRE PROGRAMMABLE CONTROLLER, LED, 24VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR SWITCH, 2-WIRE PROGRAMMABLE CONTROLLER, LED, 24VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 204070121 - Radwell International
Willingboro, NJ, United States
Proximity Switch
204070121
Proximity Switch 204070121
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR SWITCH, 2-WIRE PROGRAMMABLE CONTROLLER, LED, 24VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR SWITCH, 2-WIRE PROGRAMMABLE CONTROLLER, LED, 24VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 204070121
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Light barrier - SOOD-TB-R-PN - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
18 mm Plastic DC Photoelectric Sensor - S4368 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
Capacitive Proximity Sensors - 5000001077-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details